TE Connectivity FEMTOMDC016F-2
- 收藏
- 对比
FEMTOMDC016F-2
2460-FEMTOMDC016F-2
无类别的
--
大陆
立即发货

FEMTOMDC016F-2 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FEMTOMDC016F-2详情
TE Connectivity FEMTOMDC016F-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-120 - 750
Material core insulation
Other
Outer diameter approx.
15.9
Nominal cross section conductor
35
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
FEMTOMDC016F-2拓展信息







哦! 它是空的。