TE Connectivity FGSB-SHRT-F
- 收藏
- 对比
FGSB-SHRT-F
2460-FGSB-SHRT-F
无类别的
--
大陆
立即发货

Fgsb-shrt-f: Cover, Tee, 4X12, Fgs, Blac
1最小包装量--
FGSB-SHRT-F详情
TE Connectivity FGSB-SHRT-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
13
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
18 - 25
With locknut
无
Thread type
NPT
With strain relief
有
Wrench width
40
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
FGSB-SHRT-F拓展信息







哦! 它是空的。