TE Connectivity FGS-KT03-B-10F
- 收藏
- 对比
FGS-KT03-B-10F
2460-FGS-KT03-B-10F
无类别的
--
大陆
立即发货

FGS-KT03-B-10F: Kit, 4X6/DUAL 2.0, 10FT, Y
1最小包装量--
FGS-KT03-B-10F详情
TE Connectivity FGS-KT03-B-10F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Colour outer sheath
Black
Outer diameter approx.
4.3
Nominal cross section conductor
0.75
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
18
Nominal voltage U
600
Conductor category
Class 5 = flexible
FGS-KT03-B-10F拓展信息







哦! 它是空的。