TE Connectivity FGS-MFAW-H
- 收藏
- 对比
FGS-MFAW-H
2460-FGS-MFAW-H
无类别的
--
大陆
立即发货

FGS-MFAW-H: FGS 24 JUNCTION SNAP-FIT YE
1最小包装量--
FGS-MFAW-H详情
TE Connectivity FGS-MFAW-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
70
Min. permitted bending radius, stationary application/permanent installation
35
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FGS-MFAW-H拓展信息







哦! 它是空的。