TE Connectivity FGS-MU4E-H
- 收藏
- 对比
FGS-MU4E-H
2460-FGS-MU4E-H
无类别的
--
大陆
立即发货

FGS-MU4E-H: FGS 24 45 DEG UP ELBOW KIT
1最小包装量--
FGS-MU4E-H详情
TE Connectivity FGS-MU4E-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
65
Min. permitted bending radius, moving application/free movement
129
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
Nominal cross section conductor
4
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
12.9
Permitted cable outer temperature during assembling/handling
-10 - 80
FGS-MU4E-H拓展信息







哦! 它是空的。