TE Connectivity FHD-ACC-XORING-25
- 收藏
- 对比
FHD-ACC-XORING-25
2460-FHD-ACC-XORING-25
无类别的
--
大陆
立即发货

FHD-ACC-XORING-25: DLX O-RING KIT, 25 PC
1最小包装量--
FHD-ACC-XORING-25详情
TE Connectivity FHD-ACC-XORING-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
16.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
161
Min. permitted bending radius, stationary application/permanent installation
81
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
FHD-ACC-XORING-25拓展信息







哦! 它是空的。