TE Connectivity FHD-H01A-0010F
- 收藏
- 对比
FHD-H01A-0010F
2460-FHD-H01A-0010F
无类别的
--
大陆
立即发货

FHD-H01A-0010F: Cto-fhc Drop Cables
1最小包装量--
FHD-H01A-0010F详情
TE Connectivity FHD-H01A-0010F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
24.9
Core identification
Colour
Nominal cross section conductor
240
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Blue
Nominal voltage U
500
Conductor category
Class 5 = flexible
FHD-H01A-0010F拓展信息







哦! 它是空的。