TE Connectivity FHD-H01A-0750F
- 收藏
- 对比
FHD-H01A-0750F
2460-FHD-H01A-0750F
无类别的
--
大陆
立即发货

FHD-H01A-0750F: Fhc Drop Cable, 750 Ft P
1最小包装量--
FHD-H01A-0750F详情
TE Connectivity FHD-H01A-0750F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Nominal voltage U
500
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
500
Nominal cross section conductor
120
Core identification
Colour
Outer diameter approx.
19.3
Conductor surface
Tinned
FHD-H01A-0750F拓展信息







哦! 它是空的。