TE Connectivity FHD-H01B-0160F
- 收藏
- 对比
FHD-H01B-0160F
2460-FHD-H01B-0160F
无类别的
--
大陆
立即发货

FHD-H01B-0160F: Cto-fhc Drop Cables
1最小包装量--
FHD-H01B-0160F详情
TE Connectivity FHD-H01B-0160F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-190 - 260
Material core insulation
Polytetrafluoroethylene (PTFE)
Conductor surface
Silver-plated
Outer diameter approx.
0.8
Core identification
Colour
Nominal cross section conductor
0.03
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
600
FHD-H01B-0160F拓展信息







哦! 它是空的。