TE Connectivity FHD-H01B-0400FL
- 收藏
- 对比
FHD-H01B-0400FL
2460-FHD-H01B-0400FL
无类别的
--
大陆
立即发货

FHD-H01B-0400FL: Hard-pgtl Tone Drop Ca
1最小包装量--
FHD-H01B-0400FL详情
TE Connectivity FHD-H01B-0400FL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
19.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
150
Min. permitted bending radius, stationary application/permanent installation
80
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible
FHD-H01B-0400FL拓展信息







哦! 它是空的。