TE Connectivity FHD-H01B-0450F
- 收藏
- 对比
FHD-H01B-0450F
2460-FHD-H01B-0450F
无类别的
--
大陆
立即发货

FHD-H01B-0450F: Cto-fhc Drop Cables
1最小包装量--
FHD-H01B-0450F详情
TE Connectivity FHD-H01B-0450F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
7
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Conductor category
Class 6 = very flexible
FHD-H01B-0450F拓展信息







哦! 它是空的。