TE Connectivity FHD-H01B-1400F
- 收藏
- 对比
FHD-H01B-1400F
2460-FHD-H01B-1400F
无类别的
--
大陆
立即发货

FHD-H01B-1400F: Cto-fhc Drop Cables
1最小包装量--
FHD-H01B-1400F详情
TE Connectivity FHD-H01B-1400F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
7.9
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
FHD-H01B-1400F拓展信息







哦! 它是空的。