TE Connectivity FHD-H01D-1800F
- 收藏
- 对比
FHD-H01D-1800F
2460-FHD-H01D-1800F
无类别的
--
大陆
立即发货

FHD-H01D-1800F: Udc Optitap-stub Toneabl
1最小包装量--
FHD-H01D-1800F详情
TE Connectivity FHD-H01D-1800F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
300
Core colour
Several
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
4.9
Permitted cable outer temperature during assembling/handling
-35 - 120
Conductor surface
Tinned
Material core insulation
Polyolefin
Permitted cable outer temperature after assembling without vibration
-55 - 145
Flame retardant
According to IEC/EN 60332-3-24
FHD-H01D-1800F拓展信息







哦! 它是空的。