TE Connectivity FHD-H01R-0200M-B
- 收藏
- 对比
FHD-H01R-0200M-B
2460-FHD-H01R-0200M-B
无类别的
--
大陆
立即发货

FHD-H01R-0200M-B: C/a, Opti/stub, Rbr, 200M
1最小包装量--
FHD-H01R-0200M-B详情
TE Connectivity FHD-H01R-0200M-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
57
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
120
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
570
Min. permitted bending radius, stationary application/permanent installation
285
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FHD-H01R-0200M-B拓展信息







哦! 它是空的。