TE Connectivity FHD-HH1A-0050F
- 收藏
- 对比
FHD-HH1A-0050F
2460-FHD-HH1A-0050F
无类别的
--
大陆
立即发货

FHD-HH1A-0050F: Cto-fhc Drop Cables
1最小包装量--
FHD-HH1A-0050F详情
TE Connectivity FHD-HH1A-0050F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
10
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
FHD-HH1A-0050F拓展信息







哦! 它是空的。