TE Connectivity FHD-HH1A-0165F
- 收藏
- 对比
FHD-HH1A-0165F
2460-FHD-HH1A-0165F
无类别的
--
大陆
立即发货

FHD-HH1A-0165F: Cto-fhc Drop Cables
1最小包装量--
FHD-HH1A-0165F详情
TE Connectivity FHD-HH1A-0165F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
500
Core colour
White
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
2.5
Core identification
Colour
Outer diameter approx.
3.5
Permitted cable outer temperature during assembling/handling
-5 - 90
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
FHD-HH1A-0165F拓展信息







哦! 它是空的。