TE Connectivity FHD-HH1A-0750F
- 收藏
- 对比
FHD-HH1A-0750F
2460-FHD-HH1A-0750F
无类别的
--
大陆
立即发货

FHD-HH1A-0750F: FHC DROP CBL 750 FT PC
1最小包装量--
FHD-HH1A-0750F详情
TE Connectivity FHD-HH1A-0750F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
FHD-HH1A-0750F拓展信息







哦! 它是空的。