TE Connectivity FHD-HJ1A-0120F
- 收藏
- 对比
FHD-HJ1A-0120F
2460-FHD-HJ1A-0120F
无类别的
--
大陆
立即发货

FHD-HJ1A-0120F: FHC DROP CBL 120 FT PC
1最小包装量--
FHD-HJ1A-0120F详情
TE Connectivity FHD-HJ1A-0120F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
4.7
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
600
FHD-HJ1A-0120F拓展信息







哦! 它是空的。