TE Connectivity FHD-HJ1A-0600F
- 收藏
- 对比
FHD-HJ1A-0600F
2460-FHD-HJ1A-0600F
无类别的
--
大陆
立即发货

FHD-HJ1A-0600F: Cto-fhc Drop Cables
1最小包装量--
FHD-HJ1A-0600F详情
TE Connectivity FHD-HJ1A-0600F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
13.7
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
750
Conductor category
Class 1 = solid
FHD-HJ1A-0600F拓展信息







哦! 它是空的。