TE Connectivity FHD-HJIR-0010F
- 收藏
- 对比
FHD-HJIR-0010F
2460-FHD-HJIR-0010F
无类别的
--
大陆
立即发货

FHD-HJIR-0010F: 3MM C/A, ASC/ASC HARDENE
1最小包装量--
FHD-HJIR-0010F详情
TE Connectivity FHD-HJIR-0010F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
1.4
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
24
Conductor category
Class 5 = flexible
FHD-HJIR-0010F拓展信息







哦! 它是空的。