TE Connectivity FHD-HP1B-0105F
- 收藏
- 对比
FHD-HP1B-0105F
2460-FHD-HP1B-0105F
无类别的
--
大陆
立即发货

FHD-HP1B-0105F: Cto-fhc Drop Cables
1最小包装量--
FHD-HP1B-0105F详情
TE Connectivity FHD-HP1B-0105F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
2.4
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Orange
Nominal voltage U
450
Conductor category
Class 5 = flexible
FHD-HP1B-0105F拓展信息







哦! 它是空的。