TE Connectivity FHD-HP1B-0400F
- 收藏
- 对比
FHD-HP1B-0400F
2460-FHD-HP1B-0400F
无类别的
--
大陆
立即发货

FHD-HP1B-0400F: Cto-fhc Drop Cables
1最小包装量--
FHD-HP1B-0400F详情
TE Connectivity FHD-HP1B-0400F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Conductor surface
Tinned
Outer diameter approx.
6
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Brown
Nominal voltage U
500
FHD-HP1B-0400F拓展信息







哦! 它是空的。