TE Connectivity FHD-HP1C-0025M
- 收藏
- 对比
FHD-HP1C-0025M
2460-FHD-HP1C-0025M
无类别的
--
大陆
立即发货

FHD-HP1C-0025M: Udc, Optitap/sc
1最小包装量--
FHD-HP1C-0025M详情
TE Connectivity FHD-HP1C-0025M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
21.9
Core identification
Colour
Nominal cross section conductor
185
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
FHD-HP1C-0025M拓展信息







哦! 它是空的。