TE Connectivity FHD-HP1C-0080M
- 收藏
- 对比
FHD-HP1C-0080M
2460-FHD-HP1C-0080M
无类别的
--
大陆
立即发货

FHD-HP1C-0080M: C/a, Udc, Optitap/sc
1最小包装量--
FHD-HP1C-0080M详情
TE Connectivity FHD-HP1C-0080M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
15.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
35
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
76
Min. permitted bending radius, stationary application/permanent installation
46
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
FHD-HP1C-0080M拓展信息







哦! 它是空的。