TE Connectivity FHD-J01B-1000F
- 收藏
- 对比
FHD-J01B-1000F
2460-FHD-J01B-1000F
无类别的
--
大陆
立即发货

FHD-J01B-1000F: Cto-fhc Drop Cables
1最小包装量--
FHD-J01B-1000F详情
TE Connectivity FHD-J01B-1000F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Core colour
Grey
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
9.7
Permitted cable outer temperature during assembling/handling
-5 - 105
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 105
Flame retardant
无
FHD-J01B-1000F拓展信息







哦! 它是空的。