TE Connectivity FHD-J01S-0100F0
- 收藏
- 对比
FHD-J01S-0100F0
2460-FHD-J01S-0100F0
无类别的
--
大陆
立即发货

FHD-J01S-0100F0: Non-hrd Drop C/a Sc/apc
1最小包装量--
FHD-J01S-0100F0详情
TE Connectivity FHD-J01S-0100F0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
7.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
59
Min. permitted bending radius, stationary application/permanent installation
32
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FHD-J01S-0100F0拓展信息







哦! 它是空的。