TE Connectivity FHD-M0DA-0005M
- 收藏
- 对比
FHD-M0DA-0005M
2460-FHD-M0DA-0005M
无类别的
--
大陆
立即发货

FHD-M0DA-0005M: HMFOC CABLE,12FBR,5M
1最小包装量--
FHD-M0DA-0005M详情
TE Connectivity FHD-M0DA-0005M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
10.1
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
FHD-M0DA-0005M拓展信息







哦! 它是空的。