TE Connectivity FHD-M0DA-0265M
- 收藏
- 对比
FHD-M0DA-0265M
2460-FHD-M0DA-0265M
无类别的
--
大陆
立即发货

FHD-M0DA-0265M: Hmfoc Cbl, 12FBR, 265M
1最小包装量--
FHD-M0DA-0265M详情
TE Connectivity FHD-M0DA-0265M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-120 - 750
Material core insulation
Other
Outer diameter approx.
9.7
Nominal cross section conductor
10
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
FHD-M0DA-0265M拓展信息







哦! 它是空的。