TE Connectivity FHD-P01C-0100F
- 收藏
- 对比
FHD-P01C-0100F
2460-FHD-P01C-0100F
无类别的
--
大陆
立即发货

FHD-P01C-0100F: ASC-STUB UDC DIEL
1最小包装量--
FHD-P01C-0100F详情
TE Connectivity FHD-P01C-0100F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
32
Core identification
Colour
Nominal cross section conductor
70
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
FHD-P01C-0100F拓展信息







哦! 它是空的。