TE Connectivity FHD-X01A-0205M
- 收藏
- 对比
FHD-X01A-0205M
2460-FHD-X01A-0205M
无类别的
--
大陆
立即发货

FHD-X01A-0205M: Dlx Pt Drop Diel 205M
1最小包装量--
FHD-X01A-0205M详情
TE Connectivity FHD-X01A-0205M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 600
Material core insulation
Other
Outer diameter approx.
2.2
Nominal cross section conductor
0.25
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
FHD-X01A-0205M拓展信息







哦! 它是空的。