TE Connectivity FHD-X01B-0150F
- 收藏
- 对比
FHD-X01B-0150F
2460-FHD-X01B-0150F
无类别的
--
大陆
立即发货

FHD-X01B-0150F: DLX PT DROP/TONE DIE
1最小包装量--
FHD-X01B-0150F详情
TE Connectivity FHD-X01B-0150F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
10.1
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Pink
Nominal voltage U
24
Conductor category
Class 5 = flexible
FHD-X01B-0150F拓展信息







哦! 它是空的。