TE Connectivity FHD-XP1B-0350F
- 收藏
- 对比
FHD-XP1B-0350F
2460-FHD-XP1B-0350F
无类别的
--
大陆
立即发货

FHD-XP1B-0350F: Cto-fhc Drop Cables
1最小包装量--
FHD-XP1B-0350F详情
TE Connectivity FHD-XP1B-0350F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 200
Conductor surface
Tinned
Outer diameter approx.
3.1
Core identification
Colour
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
600
FHD-XP1B-0350F拓展信息







哦! 它是空的。