TE Connectivity FHD-XX1A-0125F
- 收藏
- 对比
FHD-XX1A-0125F
2460-FHD-XX1A-0125F
无类别的
--
大陆
立即发货

FHD-XX1A-0125F: Cto-fhc Drop Cables
1最小包装量--
FHD-XX1A-0125F详情
TE Connectivity FHD-XX1A-0125F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 400
Colour outer sheath
Grey
Outer diameter approx.
8.3
Halogen free according to IEC 60754-2
有
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
42
Nominal voltage U
500
FHD-XX1A-0125F拓展信息







哦! 它是空的。