TE Connectivity FHD-XX1B-0500F
- 收藏
- 对比
FHD-XX1B-0500F
2460-FHD-XX1B-0500F
无类别的
--
大陆
立即发货

FHD-XX1B-0500F: Dlx Pc Drop/tone Die
1最小包装量--
FHD-XX1B-0500F详情
TE Connectivity FHD-XX1B-0500F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
2.5
Core identification
Colour
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Orange
Nominal voltage U
450
Conductor category
Class 5 = flexible
FHD-XX1B-0500F拓展信息







哦! 它是空的。