TE Connectivity FIST-CAB2-BCK
- 收藏
- 对比
FIST-CAB2-BCK
2460-FIST-CAB2-BCK
无类别的
--
大陆
立即发货

FIST-CAB2-BCK datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FIST-CAB2-BCK详情
TE Connectivity FIST-CAB2-BCK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Circuit integrity
E30
Colour outer sheath
Orange
Outer diameter approx.
7
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 1 = solid
FIST-CAB2-BCK拓展信息







哦! 它是空的。