TE Connectivity FIST-CAB2-CIP2-01
- 收藏
- 对比
FIST-CAB2-CIP2-01
2460-FIST-CAB2-CIP2-01
无类别的
--
大陆
立即发货

FIST-CAB2-CIP2-01 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FIST-CAB2-CIP2-01详情
TE Connectivity FIST-CAB2-CIP2-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
11.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
112
Min. permitted bending radius, stationary application/permanent installation
56
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FIST-CAB2-CIP2-01拓展信息







哦! 它是空的。