TE Connectivity FIST-CAB2-CIP4-01-N
- 收藏
- 对比
FIST-CAB2-CIP4-01-N
2460-FIST-CAB2-CIP4-01-N
无类别的
--
大陆
立即发货

FIST-CAB2-CIP4-01-N datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FIST-CAB2-CIP4-01-N详情
TE Connectivity FIST-CAB2-CIP4-01-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
11
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
83
Min. permitted bending radius, stationary application/permanent installation
44
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FIST-CAB2-CIP4-01-N拓展信息







哦! 它是空的。