TE Connectivity FIST-CAB2-PCTABLE
- 收藏
- 对比
FIST-CAB2-PCTABLE
2460-FIST-CAB2-PCTABLE
无类别的
--
大陆
立即发货

FIST-CAB2-PCTABLE datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FIST-CAB2-PCTABLE详情
TE Connectivity FIST-CAB2-PCTABLE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
9.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
69
Min. permitted bending radius, stationary application/permanent installation
37
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FIST-CAB2-PCTABLE拓展信息







哦! 它是空的。