TE Connectivity FIST-GR2-22-SL
- 收藏
- 对比
FIST-GR2-22-SL
2460-FIST-GR2-22-SL
无类别的
--
大陆
立即发货

FIST-GR2-22-SL datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FIST-GR2-22-SL详情
TE Connectivity FIST-GR2-22-SL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
4.3
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Black
Nominal voltage U
750
Conductor category
Class 5 = flexible
FIST-GR2-22-SL拓展信息







哦! 它是空的。