TE Connectivity FL2500-NO.1-I8-0-STK
- 收藏
- 对比
FL2500-NO.1-I8-0-STK
2460-FL2500-NO.1-I8-0-STK
热缩管
--
大陆
立即发货

Heat Shrink Tubing, Black, Dual Wall, 7.62 in [7.62 mm] Expanded Inside, .065 in [1.65 mm] Recovered Inside, 4:1 Shrink Ratio, RAYCHEM FL2500
1最小包装量--
FL2500-NO.1-I8-0-STK详情
TE Connectivity FL2500-NO.1-I8-0-STK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D20444-000
TE Internal Description
FL2500-NO.1-I8-0-STK
Alias #
1-1199653-5
Primary Product Coloru2009
Black
Wall Typeu2009
Dual
Expanded Inside Diameter (Min)u2009
7.62u2009mmu2009[u20097.62u2009inu2009]
Recovered Inside Diameter (Max)u2009
1.65u2009mmu2009[u2009.065u2009inu2009]
Shrink Ratiou2009
4:1
FL2500-NO.1-I8-0-STK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。