TE Connectivity FL2-C270024AW-2A00
- 收藏
- 对比
FL2-C270024AW-2A00
2460-FL2-C270024AW-2A00
无类别的
--
大陆
立即发货

FL2-C270024AW-2A00: CTO-FL2 W/pgtls
1最小包装量--
FL2-C270024AW-2A00详情
TE Connectivity FL2-C270024AW-2A00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
8.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
63
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FL2-C270024AW-2A00拓展信息







哦! 它是空的。