TE Connectivity FLDWC0311-0.50-4
- 收藏
- 对比
FLDWC0311-0.50-4
2460-FLDWC0311-0.50-4
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite DW, 600V Voltage Rating, Tin-Plated Copper, 21 AWG Wire Size, .5 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
FLDWC0311-0.50-4详情
TE Connectivity FLDWC0311-0.50-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4463853004
TE Internal Description
FLDWC0311-0.50-4
Alias #
1-1899413-5
Cable Typeu2009
FlexLite DW
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
21
FLDWC0311-0.50-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。