TE Connectivity FLDWC0311-1.00-9
- 收藏
- 对比
FLDWC0311-1.00-9
2460-FLDWC0311-1.00-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite DW, 600V Voltage Rating, Tin-Plated Copper, 1 mm² Wire Size, Operating Temperature Range -45 – 125 °C
1最小包装量--
FLDWC0311-1.00-9详情
TE Connectivity FLDWC0311-1.00-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
FlexLite DW
Alias #
4-1899356-1
TE Internal Description
FLDWC0311-1.00-9
TE Internal #
CD54803001
FLDWC0311-1.00-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。