TE Connectivity FLDWC0311-16-2
- 收藏
- 对比
FLDWC0311-16-2
2460-FLDWC0311-16-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite DW, 600V Voltage Rating, Tin-Plated Copper, 16 AWG Wire Size, 1.31 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
FLDWC0311-16-2详情
TE Connectivity FLDWC0311-16-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
758771-000
TE Internal Description
FLDWC0311-16-2
Alias #
9-1195911-7
Cable Typeu2009
FlexLite DW
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Polyalkene
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
16
FLDWC0311-16-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。