TE Connectivity FLDWC0311-20-7
- 收藏
- 对比
FLDWC0311-20-7
2460-FLDWC0311-20-7
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite DW, 600V Voltage Rating, Tin-Plated Copper, 20 AWG Wire Size, .52 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
FLDWC0311-20-7详情
TE Connectivity FLDWC0311-20-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
20
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
FlexLite DW
Alias #
3-1899488-9
TE Internal Description
FLDWC0311-20-7
TE Internal #
CD86273001
FLDWC0311-20-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。