TE Connectivity FLDWC0311-2.50-0
- 收藏
- 对比
FLDWC0311-2.50-0
2460-FLDWC0311-2.50-0
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite, 600V Voltage Rating, Tin-Plated Copper, 13 AWG Wire Size, 2.5 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
FLDWC0311-2.50-0详情
TE Connectivity FLDWC0311-2.50-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
1-1191506-8
Wire Sizeu2009(AWG)
13
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
FlexLite
TE Internal #
2077893001
TE Internal Description
FLDWC0311-2.50-0
FLDWC0311-2.50-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。