TE Connectivity FLDWC0311-2.50-2
- 收藏
- 对比
FLDWC0311-2.50-2
2460-FLDWC0311-2.50-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite, 600V Voltage Rating, Tin-Plated Copper, 13 AWG Wire Size, 2.5 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
FLDWC0311-2.50-2详情
TE Connectivity FLDWC0311-2.50-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4906013001
TE Internal Description
FLDWC0311-2.50-2
Alias #
2-1193670-1
Cable Typeu2009
FlexLite
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Polyalkene
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
13
FLDWC0311-2.50-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。