TE Connectivity FLDWD0311-12-2
- 收藏
- 对比
FLDWD0311-12-2
2460-FLDWD0311-12-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite DW, 600V Voltage Rating, Tin-Coated Copper, 12 AWG Wire Size, 3.31 mm² Wire Size, Operating Temperature Range -65 – 125 °C
1最小包装量--
FLDWD0311-12-2详情
TE Connectivity FLDWD0311-12-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
278768-000
TE Internal Description
FLDWD0311-12-2
Cable Typeu2009
FlexLite DW
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Extruded Polyalkene
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(AWG)
12
FLDWD0311-12-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。