TE Connectivity FLHTC0311-20-9
- 收藏
- 对比
FLHTC0311-20-9
2460-FLHTC0311-20-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite HT, 600V Voltage Rating, Tin-Plated Copper, 20 AWG Wire Size, .52 mm² Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
FLHTC0311-20-9详情
TE Connectivity FLHTC0311-20-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Voltage Ratingu2009(V)
600
Cable Typeu2009
FlexLite HT
Alias #
1-1200305-7
TE Internal Description
FLHTC0311-20-9
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
20
TE Internal #
1068573002
FLHTC0311-20-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。