TE Connectivity FLHTC0311-26-7
- 收藏
- 对比
FLHTC0311-26-7
2460-FLHTC0311-26-7
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite HT, 600V Voltage Rating, Tin-Plated Copper, 26 AWG Wire Size, .13 mm² Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
FLHTC0311-26-7详情
TE Connectivity FLHTC0311-26-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
462469-000
TE Internal Description
FLHTC0311-26-7
Alias #
6-1193468-2
Cable Typeu2009
FlexLite HT
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
26
FLHTC0311-26-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。